Centronic Limited Photodetector; No. Of Pins Centronic OSD15-5T.

Description
PHOTODETECTOR; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHOTODETECTOR; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodetector; No. Of Pins Centronic - 06WX2769 - Newark, An Avnet Company
Chicago, IL, United States
Photodetector; No. Of Pins Centronic
06WX2769
Photodetector; No. Of Pins Centronic 06WX2769
PHOTODETECTOR; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Product Range:- RoHS Compliant: Yes

PHOTODETECTOR; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06WX2769
Product Name Photodetector; No. Of Pins Centronic
Diode Applications Detector
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 60LQ100SCS - 60LQ100SCS - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 100 volts
View Details
General-purpose dual Schottky diode - BAS70-06W-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details