Centronic Limited Photodiode, Eye Response; No. Of Pins Centronic OSD100-E.

Description
PHOTODIODE, EYE RESPONSE; No. of Pins:3Pins; Diode Case Style:Metal Can; Wavelength of Peak Sensitivity:630nm; Angle of Half Sensitivity ±:-; Dark Current:0.02µA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; MSL:-RoHS Compliant: Yes
Description
PHOTODIODE, EYE RESPONSE; No. of Pins:3Pins; Diode Case Style:Metal Can; Wavelength of Peak Sensitivity:630nm; Angle of Half Sensitivity ±:-; Dark Current:0.02µA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Photodiode, Eye Response; No. Of Pins Centronic - 06WX2767 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, Eye Response; No. Of Pins Centronic
06WX2767
Photodiode, Eye Response; No. Of Pins Centronic 06WX2767
PHOTODIODE, EYE RESPONSE; No. of Pins:3Pins; Diode Case Style:Metal Can; Wavelength of Peak Sensitivity:630nm; Angle of Half Sensitivity ±:-; Dark Current:0.02µA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; MSL:-RoHS Compliant: Yes

PHOTODIODE, EYE RESPONSE; No. of Pins:3Pins; Diode Case Style:Metal Can; Wavelength of Peak Sensitivity:630nm; Angle of Half Sensitivity ±:-; Dark Current:0.02µA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06WX2767
Product Name Photodiode, Eye Response; No. Of Pins Centronic
Tj -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details