Centronic Limited Photodetector; No. Of Pins Centronic OSD1-5T.

Description
PHOTODETECTOR; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:200pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PHOTODETECTOR; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:200pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodetector; No. Of Pins Centronic - 06WX2766 - Newark, An Avnet Company
Chicago, IL, United States
Photodetector; No. Of Pins Centronic
06WX2766
Photodetector; No. Of Pins Centronic 06WX2766
PHOTODETECTOR; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:200pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Product Range:- RoHS Compliant: Yes

PHOTODETECTOR; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:200pA; Operating Temperature Min:-25°C; Operating Temperature Max:75°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06WX2766
Product Name Photodetector; No. Of Pins Centronic
Diode Applications Detector
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS4-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Power TVS Modules - 90KS200CH3 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Transient Voltage Suppressor Diodes; TVS Assemblies
View Details