Centronic Limited Photodetector; No. Of Pins Centronic BPX65.

Description
PHOTODETECTOR; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-55°C; Operating Temperature Max:120°C; Product Range:- RoHS Compliant: Yes
Description
PHOTODETECTOR; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-55°C; Operating Temperature Max:120°C; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Centronic photodetector, part number 06WX2764, features a high-speed, high-sensitivity chip with an active area of 1 mm². It operates effectively at a reverse bias of 12 volts and has a peak sensitivity wavelength of 900 nm. The device exhibits a typical responsivity of 0.52 A/W and a dark current of 1000 pA. It is available in various packaging options, including a standard TO-18 case style, making it suitable for applications in fiber-optic communication and encoder designs. The photodetector is RoHS compliant and can operate within a temperature range of -55°C to 120°C.

Datasheet Summary
Powered by GS/AI

The Centronic photodetector, part number 06WX2764, features a high-speed, high-sensitivity chip with an active area of 1 mm². It operates effectively at a reverse bias of 12 volts and has a peak sensitivity wavelength of 900 nm. The device exhibits a typical responsivity of 0.52 A/W and a dark current of 1000 pA. It is available in various packaging options, including a standard TO-18 case style, making it suitable for applications in fiber-optic communication and encoder designs. The photodetector is RoHS compliant and can operate within a temperature range of -55°C to 120°C.

Suppliers

Company
Product
Description
Supplier Links
Photodetector; No. Of Pins Centronic - 06WX2764 - Newark, An Avnet Company
Chicago, IL, United States
Photodetector; No. Of Pins Centronic
06WX2764
Photodetector; No. Of Pins Centronic 06WX2764
PHOTODETECTOR; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-55°C; Operating Temperature Max:120°C; Product Range:- RoHS Compliant: Yes

PHOTODETECTOR; No. of Pins:3Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-55°C; Operating Temperature Max:120°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06WX2764
Product Name Photodetector; No. Of Pins Centronic
Diode Applications Detector
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Diode - 163103945 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details