Centricity MS Series Servo Indexer MS2512B

Description
Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial diameters from 8" to over 240". MS Series indexers can be fitted with brakes, secondary gear sets, dial plates, and machine bases.
Description
Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial diameters from 8" to over 240". MS Series indexers can be fitted with brakes, secondary gear sets, dial plates, and machine bases.

Suppliers

Company
Product
Description
Supplier Links
MS Series Servo Indexer - MS2512B - Centricity
Girard, OH, USA
MS Series Servo Indexer
MS2512B
MS Series Servo Indexer MS2512B
Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial diameters from 8" to over 240". MS Series indexers can be fitted with brakes, secondary gear sets, dial plates, and machine bases.

Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial diameters from 8" to over 240". MS Series indexers can be fitted with brakes, secondary gear sets, dial plates, and machine bases.

Supplier's Site

Technical Specifications

  Centricity
Product Category Rotary Stages
Product Number MS2512B
Product Name MS Series Servo Indexer
Stage Type Rotary Positioning; Inclination Positioning
Drive Type Brushless Servo; Stepping Motor (optional feature); AC Motor (optional feature)
Drive Mechanism Gear
Output Feedback Home Switch; Motor Position; Table Position (optional feature)
Features Brake/Lock (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Rotation Stage, 360° Coarse, 5° Fine, Adjustment Screw, 8-32 and 1/4-20 - 481-A-S - Newport MKS
Specs
Load Capacity 40.01 lbs (18.15 kg)
Platter 2.88 inch (73.2 mm)
View Details
Fast Miniature Rotation Stage - U-624 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Mechanism Direct Drive
Output Feedback Home Switch; Table Position
View Details
Rotation Motion Systems for Laser Marking & Engraving -  - LaserStar Technologies Corporation
Specs
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle; Stepping Motor
Drive Mechanism Direct Drive
View Details