Central Technologies CTUF1515V-402M1R5

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTUF1515V-402M1R5
CTUF1515V-402M1R5
Irvine, CA, USA
CTUF1515V-402M1R5
CTUF1515V-402M1R5

Technical Specifications

  Central Technologies Central Technologies
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CTUF1515V-402M1R5 CTUF1515V-402M1R5
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Mounting Option Through Hole Through Hole
Technology Standard; Bobbin Standard; Bobbin
Application Common Mode Choke; High Frequency; Choke Coil Common Mode Choke; Choke Coil
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3237-12D7-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
250MHz 840mA Inductor and Choke - 71-0402CS-3N9XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details