CTTF0402F-7N2_** -- CTTF0402F SERIES
Central Technologies
CTTF0402F Series
CTTF0402F-7N2_**
Datasheet
Datasheet
Suppliers
CTTF0402F Series
CTTF0402F-7N2_**
Datasheet
Technical Specifications
|
Product Category
|
Chip Inductors |
|
Product Number
|
CTTF0402F-7N2_** |
|
Product Name
|
CTTF0402F Series |
|
Devices in Package
|
1
|
|
Application
|
RF Choke
|
|
Standards and Certifications
|
RoHS
|
|
Inductance Range
|
0.0072 microH
|
|
DCR
|
0.9000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
0.0036 microH
DCR
0.2500 ohms
Rated DC Current
400 milliamps
View Details
Core Material
Ceramic; Ceramic
Application
RF Choke
Standards and Certifications
RoHS
View Details
KEMET Electronics Corporation
Core Material
Ferrite; Drum Core, Wirewound
Inductance Tolerance
10 (+/- %)
DCR
6.1 ohms
View Details