| Central Technologies | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CTSEP1204KF-6R8M |
| Operating Temperature | -55 to 120 C (-67 to 248 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Bobbin |
| Application | Power Choke |
| Configuration | Fixed |