CTS4F-1R2_ -- CTS4F SERIES
Central Technologies
CTS4F Series
CTS4F-1R2_
Datasheet
Datasheet
Suppliers
CTS4F Series
CTS4F-1R2_
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTS4F-1R2_ |
|
Product Name
|
CTS4F Series |
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Mounting Option
|
Through Hole
|
|
Application
|
General Purpose
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
1.2 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
RF Choke
Inductance Range
0.0080 to ? microH
Testing Frequency
100000 kHz
View Details
2 suppliers
Application
Power Choke
DCR
0.2000 ohms
Impedance
22 ohms
View Details
Operating Temperature
40 to 125 C (104 to 257 F)
Core Material
Ceramic; Ceramic
Application
RF Choke
View Details