| Central Technologies | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CTS4F-152 |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole |
| Technology | Standard |
| Core Material | Ferrite; Iron; Epoxy Resin |
| Application | RF Choke |