| Central Technologies | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CTRFB1010F-270K |
| Product Name | CTRFB1010F Series |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Through Hole |
| Technology | Wirewound |
| Application | RF Choke |
| Configuration | Fixed |