CTP1330F-272K -- CTP1330F
Central Technologies
CTP1330F
CTP1330F-272K
Datasheet
Datasheet
Suppliers
CTP1330F
CTP1330F-272K
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTP1330F-272K |
|
Product Name
|
CTP1330F |
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Application
|
High Current
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
2.7 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 100 C (-40 to 212 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
Technology
Standard
Inductance Range
33 microH
DCR
0.2100 ohms
View Details
2 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Surface Mount Technology
Configuration
Fixed
View Details
KOA Speer Electronics, Inc.
DCR
0.2000 ohms
Rated DC Current
1000 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers