Central Technologies Inductors, Coils, Chokes - Fixed Inductors CTMC1812SF-101K

Description
Win Source Part Number: 1177266-CTMC1812SF-1 01K Category: Inductors, Coils, Chokes>Fixed Inductors Series: CTMC1812SF Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 8Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Fake Threat In the Open Market: 80 pct. MSL Level: Vendor Undefined Current Rating (Amps): 110 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH info available upon request Mfr: Central Technologies Other Names: 4161-CTMC1812SF-101K
Request a Quote Datasheet
Description
Win Source Part Number: 1177266-CTMC1812SF-1 01K Category: Inductors, Coils, Chokes>Fixed Inductors Series: CTMC1812SF Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 8Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Fake Threat In the Open Market: 80 pct. MSL Level: Vendor Undefined Current Rating (Amps): 110 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH info available upon request Mfr: Central Technologies Other Names: 4161-CTMC1812SF-101K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1177266-CTMC1812SF-101K
Inductors, Coils, Chokes - Fixed Inductors 1177266-CTMC1812SF-101K
Win Source Part Number: 1177266-CTMC1812SF-1 01K Category: Inductors, Coils, Chokes>Fixed Inductors Series: CTMC1812SF Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 8Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Fake Threat In the Open Market: 80 pct. MSL Level: Vendor Undefined Current Rating (Amps): 110 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH info available upon request Mfr: Central Technologies Other Names: 4161-CTMC1812SF-101K

Win Source Part Number: 1177266-CTMC1812SF-101K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CTMC1812SF
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 8Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Fake Threat In the Open Market: 80 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 110 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH info available upon request
Mfr: Central Technologies
Other Names: 4161-CTMC1812SF-101K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1177266-CTMC1812SF-101K
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

47uH 100KHz 1.7A Inductor and Choke - 71-DH1364-470M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
View Details
Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers