| Central Technologies | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CTM2474F-6R8L |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole |
| Technology | Axial leaded molded inductor |
| Core Material | Molded epoxy resin over coil |
| Application | OSC and TRAP coils. |