| Central Technologies | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CTLQ1812C-3R3M |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Application | Power Choke |
| Configuration | Fixed |