| Central Technologies | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CTIHSM4825F-151L |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Standard |
| Application | High Current |
| Configuration | Fixed |