CTIHLP125F-R82M -- CTIHLP125F SERIES
Central Technologies
CTIHLP125F Series
CTIHLP125F-R82M
Datasheet
Datasheet
Suppliers
CTIHLP125F Series
CTIHLP125F-R82M
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTIHLP125F-R82M |
|
Product Name
|
CTIHLP125F Series |
|
Mounting Option
|
Surface Mount Technology
|
|
Application
|
General Purpose; Power Choke
|
|
Inductance Range
|
0.8200 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
|
DCR
|
0.0015 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Surface Mount Technology
Technology
Wirewound
View Details
Operating Temperature
-25 to 105 C (-13 to 221 F)
Application
Power Choke
Inductance Range
330 microH
View Details
Core Material
Ceramic
Inductance Range
0.0092 microH
Inductance Tolerance
5 (+/- %)
View Details
Operating Temperature
40 C (104 F)
Mounting Option
Chassis
Technology
Standard
View Details