CTIHLP125F-1R7M -- CTIHLP125F SERIES
Central Technologies
CTIHLP125F Series
CTIHLP125F-1R7M
Datasheet
Datasheet
Suppliers
CTIHLP125F Series
CTIHLP125F-1R7M
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTIHLP125F-1R7M |
|
Product Name
|
CTIHLP125F Series |
|
Mounting Option
|
Surface Mount Technology
|
|
Application
|
General Purpose; Power Choke
|
|
Inductance Range
|
1.7 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
|
DCR
|
4 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Core Material
Ferrite; Ferrite
Inductance Range
10000 microH
Q Factor
50
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Configuration
Fixed
View Details
KOA Speer Electronics, Inc.
DCR
0.0250 ohms
Rated DC Current
4000 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers