CTIHLP125F-1R2M -- CTIHLP125F SERIES
Central Technologies
CTIHLP125F Series
CTIHLP125F-1R2M
Datasheet
Datasheet
Suppliers
CTIHLP125F Series
CTIHLP125F-1R2M
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTIHLP125F-1R2M |
|
Product Name
|
CTIHLP125F Series |
|
Mounting Option
|
Surface Mount Technology
|
|
Application
|
General Purpose; Power Choke
|
|
Inductance Range
|
1.2 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
|
DCR
|
0.0025 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Surface Mount
Technology
Multi-Layer Power
View Details
2 suppliers
Standards and Certifications
RoHS
Mounting Option
Through Hole
Inductance Range
1 microH
View Details
2 suppliers
Operating Temperature
40 C (104 F)
Mounting Option
Chassis
Technology
Standard
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details