| Central Technologies | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CTHF2836-332M3R0 |
| Operating Temperature | -20 to 105 C (-4 to 221 F) |
| Mounting Option | Through Hole |
| Technology | Bobbin |
| Application | Common Mode Choke; High Frequency; Choke Coil |
| Configuration | Fixed |