| Central Technologies | Central Technologies | |
|---|---|---|
| Product Category | Chip Inductors | Chip Inductors |
| Product Number | CTHC2220-4R7 | CTHC2220-4R7 |
| Technology | Wirewound | Wirewound |
| Core Material | Ferrite | Ferrite |
| Application | Power Choke | RF Choke |
| Standards and Certifications | RoHS (optional feature) | RoHS (optional feature) |
| Inductance Range | 4.7 microH | 4.7 microH |