| Central Technologies | Central Technologies | |
|---|---|---|
| Product Category | Chip Inductors | Chip Inductors |
| Product Number | CTHC2220-3R3 | CTHC2220-3R3 |
| Technology | Wirewound | Wirewound |
| Core Material | Ferrite | Ferrite |
| Application | RF Choke | Power Choke |
| Standards and Certifications | RoHS (optional feature) | RoHS (optional feature) |
| Inductance Range | 3.3 microH | 3.3 microH |