CTHC1812_-561K -- CTHC1812 SERIES
Central Technologies
CTHC1812 Series
CTHC1812_-561K
Suppliers
CTHC1812 Series
CTHC1812_-561K
Technical Specifications
|
Product Category
|
Chip Inductors |
|
Product Number
|
CTHC1812_-561K |
|
Product Name
|
CTHC1812 Series |
|
Technology
|
Wirewound
|
|
Core Material
|
Ferrite
|
|
Devices in Package
|
1
|
|
Application
|
High Current; RF Choke
|
|
Standards and Certifications
|
RoHS (optional feature)
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
0.0150 microH
DCR
0.8500 ohms
Rated DC Current
250 milliamps
View Details
Core Material
Ceramic; Ceramic
Application
RF Choke
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount
Technology
RF Chip
Core Material
Ceramic
View Details
2 suppliers
Application
RF Choke
Inductance Range
0.0390 microH
Inductance Tolerance
5 (+/- %)
View Details