CTHC1812_-271K -- CTHC1812 SERIES
Central Technologies
CTHC1812 Series
CTHC1812_-271K
Suppliers
CTHC1812 Series
CTHC1812_-271K
Technical Specifications
|
Product Category
|
Chip Inductors |
|
Product Number
|
CTHC1812_-271K |
|
Product Name
|
CTHC1812 Series |
|
Technology
|
Wirewound
|
|
Core Material
|
Ferrite
|
|
Devices in Package
|
1
|
|
Application
|
High Current; RF Choke
|
|
Standards and Certifications
|
RoHS (optional feature)
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
0.0470 microH
DCR
1.1 ohms
Rated DC Current
250 milliamps
View Details
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Configuration
Fixed
Inductance Range
0.0120 microH
View Details
2 suppliers
Core Material
Ceramic; Ceramic
Application
RF Choke
Standards and Certifications
RoHS
View Details
Devices in Package
1
Application
General Purpose; Power Choke
Packing Method
Tape Reel; Bulk
View Details