CTHC1812_-221K -- CTHC1812 SERIES
Central Technologies
CTHC1812 Series
CTHC1812_-221K
Suppliers
CTHC1812 Series
CTHC1812_-221K
Technical Specifications
|
Product Category
|
Chip Inductors |
|
Product Number
|
CTHC1812_-221K |
|
Product Name
|
CTHC1812 Series |
|
Technology
|
Wirewound
|
|
Core Material
|
Ferrite
|
|
Devices in Package
|
1
|
|
Application
|
High Current; RF Choke
|
|
Standards and Certifications
|
RoHS (optional feature)
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Inductance Range
0.4700 microH
DCR
1.76 ohms
View Details
Core Material
Ceramic; Ceramic
Application
RF Choke
Standards and Certifications
RoHS
View Details
Technology
Wirewound
Core Material
Ferrite; Ferrite
Standards and Certifications
RoHS
View Details
Technology
Multilayer
Core Material
Ceramic
DCR
0.0800 ohms
View Details