Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CHIP INDUCTORS
CENTRAL TECHNOLOGIES
CTHC1812-120K --
Central Technologies
CTHC1812-120K
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Central Technologies
Irvine, CA, USA
CTHC1812-120K
CTHC1812-120K
Technical Specifications
Central Technologies
Product Category
Chip Inductors
Product Number
CTHC1812-120K
Technology
Wirewound
Core Material
Ferrite
Application
RF Choke
Standards and Certifications
RoHS (optional feature)
Inductance Range
12 microH
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Surface Mount Inductors
2567615P
Specs
Inductance Range
0.0220 microH
DCR
1.2 ohms
Rated DC Current
150 milliamps
View Details
KOA Speer Electronics, Inc.
Fixed Inductors - KQ0805TTE3N3J
KQ0805TTE3N3J
Specs
Technology
Standard
Standards and Certifications
RoHS
Inductance Range
0.0033 microH
View Details
2
suppliers
Coilcraft, Inc.
SMD 250MHz 960mA Inductor and Choke
0402CS-2N2XJLW
Specs
Core Material
Ceramic
Standards and Certifications
RoHS
Inductance Range
0.0022 microH
View Details
Trigon Components, Inc.
ISDU4006 Series
Specs
Technology
Wirewound
Devices in Package
1
Application
General Purpose; Power Choke
View Details