Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
CENTRAL TECHNOLOGIES
CTH7R_-181K --
Central Technologies
CTH7R_-181K
Description
Description
Suppliers
Company
Product
Description
Supplier Links
Central Technologies
Irvine, CA, USA
CTH7R_-181K
CTH7R_-181K
Technical Specifications
Central Technologies
Product Category
Inductors, Coils, and Chokes
Product Number
CTH7R_-181K
Mounting Option
Through Hole
Technology
Bobbin
Application
RF Choke
Configuration
Fixed
Inductance Range
180 microH
Unlock Full Specs
to access all available technical data
Similar Products
Triad Magnetics
UT/ET Series Common Mode Inductors
ET2825-028
Specs
Operating Temperature
-20 to 105 C (-4 to 221 F)
Technology
Standard
Inductance Range
36000 to 1000 microH
View Details
2
suppliers
SCHURTER Inc
100uH 4A 36mOhm Inductor and Choke
DS1-30-0004
Specs
Inductance Range
100 microH
Inductance Tolerance
15 (+/- %)
Lead Style
Radial; Radial
View Details
2
suppliers
Majestic Transformer Co.
Audio Transformers & Chokes
View Details
RS Components, Ltd.
Leaded Inductors
1910526P
Specs
DCR
0.7400 ohms
Rated DC Current
560 milliamps
Lead Style
Axial
View Details