Central Technologies CTH6F_-682K

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTH6F_-682K
CTH6F_-682K
Datasheet

Technical Specifications

  Central Technologies
Product Category Inductors, Coils, and Chokes
Product Number CTH6F_-682K
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Standard
Core Material Clear Varnish or Epoxy Conformal Coating
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.7A Inductor and Choke - 71-0402CS-4N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details