| Central Technologies | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CTH6F_-3R3K |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Through Hole |
| Technology | Standard |
| Core Material | Clear Varnish or Epoxy Conformal Coating |
| Application | Power Choke |