Central Technologies CTH6F_-331K

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTH6F_-331K
CTH6F_-331K
Datasheet

Technical Specifications

  Central Technologies
Product Category Inductors, Coils, and Chokes
Product Number CTH6F_-331K
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Standard
Core Material Clear Varnish or Epoxy Conformal Coating
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chokes - 1879855-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 220 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers