Central Technologies Inductors, Coils, Chokes - Fixed Inductors CTGS54F-470L

Description
Win Source Part Number: 1338427-CTGS54F-470L Category: Inductors, Coils, Chokes - Fixed Inductors Series: CTGS54F Type: Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Inductance: 47 µH Height - Seated (Max): 0.193" (4.90mm) Standard Package: 1 Tolerance: ±15% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 370mOhm Max Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 36 pct. MSL Level: Vendor Undefined Current Rating (Amps): 720 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH info available upon request Mfr: Central Technologies
Request a Quote Datasheet
Description
Win Source Part Number: 1338427-CTGS54F-470L Category: Inductors, Coils, Chokes - Fixed Inductors Series: CTGS54F Type: Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Inductance: 47 µH Height - Seated (Max): 0.193" (4.90mm) Standard Package: 1 Tolerance: ±15% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 370mOhm Max Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 36 pct. MSL Level: Vendor Undefined Current Rating (Amps): 720 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH info available upon request Mfr: Central Technologies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1338427-CTGS54F-470L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1338427-CTGS54F-470L
Inductors, Coils, Chokes - Fixed Inductors 1338427-CTGS54F-470L
Win Source Part Number: 1338427-CTGS54F-470L Category: Inductors, Coils, Chokes - Fixed Inductors Series: CTGS54F Type: Wirewound Package: Tape & Reel Shielding: Unshielded Size / Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm) Inductance: 47 µH Height - Seated (Max): 0.193" (4.90mm) Standard Package: 1 Tolerance: ±15% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 370mOhm Max Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 36 pct. MSL Level: Vendor Undefined Current Rating (Amps): 720 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH info available upon request Mfr: Central Technologies

Win Source Part Number: 1338427-CTGS54F-470L
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: CTGS54F
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.228" L x 0.205" W (5.80mm x 5.20mm)
Inductance: 47 µH
Height - Seated (Max): 0.193" (4.90mm)
Standard Package: 1
Tolerance: ±15%
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 370mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 720 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH info available upon request
Mfr: Central Technologies

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1338427-CTGS54F-470L
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678493 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-22N 0201CT-22NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-B21B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details