Central Technologies CTGS32_-471K

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTGS32_-471K
CTGS32_-471K

Technical Specifications

  Central Technologies
Product Category Inductors, Coils, and Chokes
Product Number CTGS32_-471K
Mounting Option Surface Mount Technology
Technology Bobbin
Application Power Choke
Configuration Fixed
Inductance Range 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details