Central Technologies CTGS32_-221K

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTGS32_-221K
CTGS32_-221K

Technical Specifications

  Central Technologies
Product Category Inductors, Coils, and Chokes
Product Number CTGS32_-221K
Mounting Option Surface Mount Technology
Technology Bobbin
Application Power Choke
Configuration Fixed
Inductance Range 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details
Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details