| Central Technologies | Central Technologies | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CTDT3316P-222 | CTDT3316P-222 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard | Standard |
| Application | Power Choke | Power Choke |
| Configuration | Fixed | Fixed |