Central Technologies CTDSS1005F-824K

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTDSS1005F-824K
CTDSS1005F-824K

Technical Specifications

  Central Technologies
Product Category Inductors, Coils, and Chokes
Product Number CTDSS1005F-824K
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard
Application Power Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Molded SMD Inductors - 1-2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0068 microH
View Details
Fixed Inductors - AX97-306R8-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details