CTCR75F-2R2M -- CTCR75F SERIES
Central Technologies
CTCR75F Series
CTCR75F-2R2M
Suppliers
CTCR75F Series
CTCR75F-2R2M
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTCR75F-2R2M |
|
Product Name
|
CTCR75F Series |
|
Operating Temperature
|
-30 to 100 C (-22 to 212 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Application
|
Power Choke
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
2.2 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Configuration
Fixed
View Details
KOA Speer Electronics, Inc.
DCR
0.4000 ohms
Rated DC Current
400 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Core Material
Ferrite; Ferrite
Inductance Range
3300 microH
Lead Style
Axial; Axial
View Details
Operating Temperature
-40 to 105 C (-40 to 221 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details