CTCR43F-8R2M -- CTCR43F SERIES
Central Technologies
CTCR43F Series
CTCR43F-8R2M
Suppliers
CTCR43F Series
CTCR43F-8R2M
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTCR43F-8R2M |
|
Product Name
|
CTCR43F Series |
|
Operating Temperature
|
-30 to 100 C (-22 to 212 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Application
|
Power Choke
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
8.2 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-25 to 100 C (-13 to 212 F)
Mounting Option
Through Hole
Configuration
Fixed
View Details
KOA Speer Electronics, Inc.
Technology
Standard
Configuration
Fixed
Inductance Range
0.0680 microH
View Details
Core Material
Ferrite; Ferrite
Inductance Range
1000 microH
Q Factor
60
View Details
Technology
Standard
Inductance Range
1.5 microH
DCR
0.0081 ohms
View Details
2 suppliers