CTCH114F-681L -- CTCH114F SERIES
Central Technologies
CTCH114F Series
CTCH114F-681L
Datasheet
Datasheet
Suppliers
CTCH114F Series
CTCH114F-681L
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
CTCH114F-681L |
|
Product Name
|
CTCH114F Series |
|
Mounting Option
|
Through Hole
|
|
Technology
|
Wirewound
|
|
Application
|
RF Choke
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
680 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Standard
Inductance Range
6.8 microH
DCR
0.0195 ohms
View Details
2 suppliers
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount
Technology
RF Chip
Core Material
Ceramic
View Details
2 suppliers
Inductance Range
1000 microH
Inductance Tolerance
50 (+/- %)
Lead Style
Lead Wire
View Details
2 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
Core Material
Ceramic; Ceramic
Application
RF Choke
View Details