CTCDRH64B_-4R0N -- CTCDRH64B SERIES
Central Technologies
CTCDRH64B Series
CTCDRH64B_-4R0N
Suppliers
CTCDRH64B Series
CTCDRH64B_-4R0N
Technical Specifications
|
Product Category
|
Chip Inductors |
|
Product Number
|
CTCDRH64B_-4R0N |
|
Product Name
|
CTCDRH64B Series |
|
Devices in Package
|
1
|
|
Application
|
General Purpose
|
|
Standards and Certifications
|
RoHS (optional feature)
|
|
Inductance Range
|
4000 microH
|
|
DCR
|
0.0600 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
0.0330 microH
DCR
0.8000 ohms
Rated DC Current
300 milliamps
View Details
Core Material
Ceramic; Ceramic
Application
RF Choke
Standards and Certifications
RoHS
View Details
Core Material
Ceramic
Application
RF Choke
Inductance Range
0.0075 microH
View Details