CTCDRH64B_-151M -- CTCDRH64B SERIES
Central Technologies
CTCDRH64B Series
CTCDRH64B_-151M
Suppliers
CTCDRH64B Series
CTCDRH64B_-151M
Technical Specifications
|
Product Category
|
Chip Inductors |
|
Product Number
|
CTCDRH64B_-151M |
|
Product Name
|
CTCDRH64B Series |
|
Devices in Package
|
1
|
|
Application
|
General Purpose
|
|
Standards and Certifications
|
RoHS (optional feature)
|
|
Inductance Range
|
150000 microH
|
|
DCR
|
1.7 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
0.0220 microH
DCR
1.2 ohms
Rated DC Current
150 milliamps
View Details
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount
Technology
RF Chip
Core Material
Ceramic
View Details
2 suppliers
Technology
Wirewound; Wirewound
Core Material
Ceramic; Ceramic
Inductance Range
0.0020 microH
View Details
Frontier Electronics Corp.
Technology
Standard
Core Material
Ferrite
Application
Power Choke
View Details