CTCDRH64B_-120M -- CTCDRH64B SERIES
Central Technologies
CTCDRH64B Series
CTCDRH64B_-120M
Suppliers
CTCDRH64B Series
CTCDRH64B_-120M
Technical Specifications
|
Product Category
|
Chip Inductors |
|
Product Number
|
CTCDRH64B_-120M |
|
Product Name
|
CTCDRH64B Series |
|
Devices in Package
|
1
|
|
Application
|
General Purpose
|
|
Standards and Certifications
|
RoHS (optional feature)
|
|
Inductance Range
|
12000 microH
|
|
DCR
|
0.1300 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
0.0012 microH
DCR
0.0700 ohms
Rated DC Current
1000 milliamps
View Details
Core Material
Ceramic; Ceramic
Application
RF Choke
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Configuration
Fixed
Inductance Range
0.0120 microH
View Details
2 suppliers
Core Material
Ceramic
Devices in Package
1
Application
RF Choke
View Details