CTCDRH64B_-102M -- CTCDRH64B SERIES
Central Technologies
CTCDRH64B Series
CTCDRH64B_-102M
Suppliers
CTCDRH64B Series
CTCDRH64B_-102M
Technical Specifications
|
Product Category
|
Chip Inductors |
|
Product Number
|
CTCDRH64B_-102M |
|
Product Name
|
CTCDRH64B Series |
|
Devices in Package
|
1
|
|
Application
|
General Purpose
|
|
Standards and Certifications
|
RoHS (optional feature)
|
|
Inductance Range
|
1.00E6 microH
|
|
DCR
|
9.3 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Core Material
Ferrite; Ferrite
Standards and Certifications
RoHS
Inductance Range
4.7 microH
View Details
Core Material
Ceramic; Ceramic
Application
RF Choke
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Technology
Standard
Standards and Certifications
RoHS
Inductance Range
0.1800 microH
View Details
Core Material
Ceramic; Drum Core, Wirewound
Inductance Tolerance
10 (+/- %)
DCR
0.2400 ohms
View Details
2 suppliers