CTCDRH62BF-151M -- CTCDRH62BF SERIES
Central Technologies
CTCDRH62BF Series
CTCDRH62BF-151M
Datasheet
Datasheet
Suppliers
CTCDRH62BF Series
CTCDRH62BF-151M
Datasheet
CTCDRH62BF-151M
Datasheet
Technical Specifications
|
Product Category
|
Chip Inductors |
Inductors, Coils, and Chokes |
|
Product Number
|
CTCDRH62BF-151M |
CTCDRH62BF-151M |
|
Product Name
|
CTCDRH62BF Series |
|
|
Devices in Package
|
1
|
|
|
Application
|
General Purpose
|
Power Choke
|
|
Standards and Certifications
|
RoHS
|
RoHS
|
|
Inductance Range
|
150000 microH
|
150 microH
|
|
DCR
|
2.18 ohms
|
2.18 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Core Material
Ferrite; Ferrite
Inductance Range
22 microH
Q Factor
55
View Details
KOA Speer Electronics, Inc.
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Surface Mount
Technology
Multi-Layer Power
View Details
2 suppliers
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Through Hole
Application
Power Choke
View Details
2 suppliers
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Surface Mount Technology
Technology
Wirewound
View Details