| Central Technologies | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CTCDRH5D28-3R0N |
| Operating Temperature | -30 to 80 C (-22 to 176 F) |
| Mounting Option | Surface Mount Technology |
| Application | Power Choke |
| Configuration | Fixed |
| Inductance Range | 3 microH |