Central Technologies Inductors, Coils, Chokes - Fixed Inductors CTCDRH127F-390M

Description
Win Source Part Number: 1155894-CTCDRH127F-3 90M Category: Inductors, Coils, Chokes>Fixed Inductors Series: CTCDRH127F Package: Tape & Reel (TR) Shielding: Shielded Inductance: 39 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 72.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Fake Threat In the Open Market: 68 pct. MSL Level: Vendor Undefined Current Rating (Amps): 2.75 A Inductance Frequency - Test: 1 kHz REACH Status: REACH info available upon request Mfr: Central Technologies Other Names: 4161-CTCDRH127F-390M
Request a Quote Datasheet
Description
Win Source Part Number: 1155894-CTCDRH127F-3 90M Category: Inductors, Coils, Chokes>Fixed Inductors Series: CTCDRH127F Package: Tape & Reel (TR) Shielding: Shielded Inductance: 39 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 72.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Fake Threat In the Open Market: 68 pct. MSL Level: Vendor Undefined Current Rating (Amps): 2.75 A Inductance Frequency - Test: 1 kHz REACH Status: REACH info available upon request Mfr: Central Technologies Other Names: 4161-CTCDRH127F-390M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1155894-CTCDRH127F-390M
Inductors, Coils, Chokes - Fixed Inductors 1155894-CTCDRH127F-390M
Win Source Part Number: 1155894-CTCDRH127F-3 90M Category: Inductors, Coils, Chokes>Fixed Inductors Series: CTCDRH127F Package: Tape & Reel (TR) Shielding: Shielded Inductance: 39 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 72.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Fake Threat In the Open Market: 68 pct. MSL Level: Vendor Undefined Current Rating (Amps): 2.75 A Inductance Frequency - Test: 1 kHz REACH Status: REACH info available upon request Mfr: Central Technologies Other Names: 4161-CTCDRH127F-390M

Win Source Part Number: 1155894-CTCDRH127F-390M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CTCDRH127F
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 39 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 72.9mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Fake Threat In the Open Market: 68 pct.
MSL Level: Vendor Undefined
Current Rating (Amps): 2.75 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH info available upon request
Mfr: Central Technologies
Other Names: 4161-CTCDRH127F-390M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1155894-CTCDRH127F-390M
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 420mA Inductor and Choke - 71-0402CS-18NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0180 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 2176780-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-3116-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details