| Central Technologies | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CTCDRH127/LD_-390M |
| Operating Temperature | -30 to 100 C (-22 to 212 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Bobbin |
| Application | Power Choke |
| Configuration | Fixed |