CTCDRH105RF-821N -- CTCDRH105RF SERIES
Central Technologies
CTCDRH105RF Series
CTCDRH105RF-821N
Datasheet
Datasheet
Suppliers
CTCDRH105RF Series
CTCDRH105RF-821N
Datasheet
CTCDRH105RF-821N
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
Inductors, Coils, and Chokes |
|
Product Number
|
CTCDRH105RF-821N |
CTCDRH105RF-821N |
|
Product Name
|
CTCDRH105RF Series |
|
|
Operating Temperature
|
-30 to 100 C (-22 to 212 F)
|
-30 to 100 C (-22 to 212 F)
|
|
Mounting Option
|
Surface Mount Technology
|
Surface Mount Technology
|
|
Application
|
General Purpose; Power Choke
|
Power Choke
|
|
Inductance Range
|
820 microH
|
820 microH
|
|
Inductance Tolerance
|
30 (+/- %)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Standard
Inductance Range
22 microH
DCR
0.0400 ohms
View Details
2 suppliers
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
Technology
Wirewound
Core Material
Ferrite; Ferrite
Inductance Range
4.7 microH
View Details