CTCDRH105RF-121N -- CTCDRH105RF SERIES
Central Technologies
CTCDRH105RF Series
CTCDRH105RF-121N
Datasheet
Datasheet
Suppliers
CTCDRH105RF Series
CTCDRH105RF-121N
Datasheet
CTCDRH105RF-121N
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
Inductors, Coils, and Chokes |
|
Product Number
|
CTCDRH105RF-121N |
CTCDRH105RF-121N |
|
Product Name
|
CTCDRH105RF Series |
|
|
Operating Temperature
|
-30 to 100 C (-22 to 212 F)
|
-30 to 100 C (-22 to 212 F)
|
|
Mounting Option
|
Surface Mount Technology
|
Surface Mount Technology
|
|
Application
|
General Purpose; Power Choke
|
Power Choke
|
|
Inductance Range
|
120 microH
|
120 microH
|
|
Inductance Tolerance
|
30 (+/- %)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Inductance Range
4000 microH
Inductance Tolerance
50 (+/- %)
Lead Style
Pin
View Details
2 suppliers
KOA Speer Electronics, Inc.
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Surface Mount
Technology
Multi-Layer Power
View Details
2 suppliers
DCR
3 ohms
Rated DC Current
270 milliamps
Lead Style
Axial
View Details
Operating Temperature
-40 to 105 C (-40 to 221 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details