Central Technologies CTCBF1812F-151P

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTCBF1812F-151P
CTCBF1812F-151P

Technical Specifications

  Central Technologies
Product Category Ferrite Beads
Product Number CTCBF1812F-151P
Technology Multilayer
Impedance 150 ohms
Testing Frequency 100000 kHz
DCR 0.0300 ohms
Rated DC Current 4000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 1712-BMC1JY1500ANCT-ND - DigiKey
Specs
DCR 0.6000 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-15N 0603AF-15NXJRW - Coilcraft, Inc.
Specs
Impedance 74.8 ohms
DCR 0.0230 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 50 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers