Central Technologies CTCBF1806-500S

Description
Datasheet
Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTCBF1806-500S
CTCBF1806-500S
Datasheet

Technical Specifications

  Central Technologies
Product Category Ferrite Beads
Product Number CTCBF1806-500S
Technology Multilayer
Impedance 50 ohms
Testing Frequency 100000 kHz
DCR 0.2000 ohms
Rated DC Current 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Ferrite Beads - 2455759 - RS Components, Ltd.
Specs
Impedance 300 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers